DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1380
1390
1400
1410
1420
1430
1432
1433
1434
1435
1436
1437
1438
1439
1440
1441
1442
1443
1444
1450
1460
1470
1480
1490
1500
1550
1600
1650
1700
1750
1800
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 5.62 Ohms ±0.5% 2W Through Hole Resistor Axial Non-Inductive Wirewound | |
| RLP 2 U03 1% BA100 E3 | |
| RLP 2 U162 1% BA100NA E3 | |
| RLP 2 U59 1% BA100NA E3 | |
| RLP 2 U6 0,5% BA100NA E3 | |
| RLP 3 1K37 1% BL20NA E1 | |
| Through Hole Resistor |
| << Prev | Next >> |