Vishay Precision Group Through Hole Resistors RLP02R0510JR15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02R0510JR15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02R0510JR15TR-ND
Through Hole Resistors 716-RLP02R0510JR15TR-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 U051 5% Tr1000 E3 / Reel Vishay - 69M7873 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 U051 5% Tr1000 E3 / Reel Vishay
69M7873
Rlp 2 U051 5% Tr1000 E3 / Reel Vishay 69M7873
RLP 2 U051 5% TR1000 e3 / REEL

RLP 2 U051 5% TR1000 e3 / REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02R0510JR15TR-ND 69M7873
Product Name Through Hole Resistors Rlp 2 U051 5% Tr1000 E3 / Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details