Vishay Precision Group Through Hole Resistors RLP02R0250FA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02R0250FA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02R0250FA20TB-ND
Through Hole Resistors 716-RLP02R0250FA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 U025 1% Am500 E3 / Ammo Vishay - 69M7864 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 U025 1% Am500 E3 / Ammo Vishay
69M7864
Rlp 2 U025 1% Am500 E3 / Ammo Vishay 69M7864
RLP 2 U025 1% AM500 e3 / AMMO

RLP 2 U025 1% AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02R0250FA20TB-ND 69M7864
Product Name Through Hole Resistors Rlp 2 U025 1% Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details