Vishay Precision Group Through Hole Resistors RLP0259R00FA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0259R00FA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0259R00FA20TB-ND
Through Hole Resistors 716-RLP0259R00FA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 59U 1% Am500 E1 / Ammo Vishay - 69M8393 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 59U 1% Am500 E1 / Ammo Vishay
69M8393
Rlp 2 59U 1% Am500 E1 / Ammo Vishay 69M8393
RLP 2 59U 1% AM500 e1 / AMMO

RLP 2 59U 1% AM500 e1 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0259R00FA20TB-ND 69M8393
Product Name Through Hole Resistors Rlp 2 59U 1% Am500 E1 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers