5.62 Ohms ±0.5% 2W Through Hole Resistor Axial Non-Inductive Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-RLP02N5R620DS00-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial |
| Resistance Range | 5.62 ohms |