Vishay Precision Group Through Hole Resistors RLP02R6200JS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02R6200JS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02R6200JS14-ND
Through Hole Resistors 716-RLP02R6200JS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 U62 5% Ba100 E3 / Bag Vishay - 69M8021 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 U62 5% Ba100 E3 / Bag Vishay
69M8021
Rlp 2 U62 5% Ba100 E3 / Bag Vishay 69M8021
RLP 2 U62 5% BA100 e3 / BAG

RLP 2 U62 5% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02R6200JS14-ND 69M8021
Product Name Through Hole Resistors Rlp 2 U62 5% Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers