Vishay Precision Group Through Hole Resistors RLP02R5110FS00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02R5110FS00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02R5110FS00-ND
Through Hole Resistors 716-RLP02R5110FS00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 U511 1% Ba100Na E3 / Bag Vishay - 69M8009 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 U511 1% Ba100Na E3 / Bag Vishay
69M8009
Rlp 2 U511 1% Ba100Na E3 / Bag Vishay 69M8009
RLP 2 U511 1% BA100NA e3 / BAG

RLP 2 U511 1% BA100NA e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02R5110FS00-ND 69M8009
Product Name Through Hole Resistors Rlp 2 U511 1% Ba100Na E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details