DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1380 1390 1400 1410 1420 1430 1434 1435 1436 1437 1438 1439 1440 1441 1442 1443 1444 1445 1446 1450 1460 1470 1480 1490 1500 1550 1600 1650 1700 1750 1800 2000 2500 3000 3235
Product Name Notes
1.05 kOhms ±1% 6W Through Hole Resistor Axial Wirewound
1.18 kOhms ±1% 6W Through Hole Resistor Axial Wirewound
1.43 kOhms ±1% 6W Through Hole Resistor Axial Wirewound
1.54 kOhms ±1% 6W Through Hole Resistor Axial Wirewound
1.732 kOhms ±1% 6W Through Hole Resistor Axial Wirewound
12.1 Ohms ±1% 6W Through Hole Resistor Axial Wirewound
127 Ohms ±1% 6W Through Hole Resistor Axial Wirewound
499 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
500 mOhms ±0.5% 3W Through Hole Resistor Axial Wirewound
6.8 Ohms ±0.5% 3W Through Hole Resistor Axial Wirewound
86.6 Ohms ±0.5% 3W Through Hole Resistor Axial Wirewound
RLP 3 68U 0,25% BL20 E1
RLP 3 8K2 0,25% BL20 E1
RLP 3 NI 2U98 0,5% BL20 E1
RLP 3 U033 1% AM500 E1
RLP 3 U047 1% AM500 E1
RLP 3 U05 1% BL20NA E1
RLP 3 U075 1% BL20 E1
RLP 3 U12 0,5% BL20 E1
RLP 3 U17 0,5% BL20NA E1
RLP 3 U39 0,5% BL20 E1
RLP 3 U42 0,5% BL20 E1
RLP 3 U45 0,5% BL20NA E1
RLP 3 U7 0,5% BL20NA E1
Through Hole Resistor

<< Prev Next >>