Vishay Precision Group Through Hole Resistors RLP0311000FB15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0311000FB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0311000FB15-ND
Through Hole Resistors 716-RLP0311000FB15-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 1K1 1% Bl20 E1 / Blister Vishay - 69M8762 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 1K1 1% Bl20 E1 / Blister Vishay
69M8762
Rlp 3 1K1 1% Bl20 E1 / Blister Vishay 69M8762
RLP 3 1K1 1% BL20 e1 / Blister

RLP 3 1K1 1% BL20 e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0311000FB15-ND 69M8762
Product Name Through Hole Resistors Rlp 3 1K1 1% Bl20 E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details