DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1429 1430 1431 1432 1433 1434 1435 1436 1437 1438 1439 1440 1441 1450 1460 1470 1480 1490 1500 1550 1600 1650 1700 1750 1800 2000 2500 3000 3235
Product Name Notes
1.24 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
500 Ohms ±0.5% 1W Through Hole Resistor Axial Wirewound
RLP 1 1U2 1% BA100 E1
RLP 1 1U8 0,1% BA100NA E1
RLP 1 33U 0,5% BA100NA E1
Through Hole Resistor

<< Prev Next >>