Vishay Precision Group Through Hole Resistors RLP02R8660FR15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP02R8660FR15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02R8660FR15TR-ND
Through Hole Resistors 716-RLP02R8660FR15TR-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 U866 1% Tr1000 E3 / Reel Vishay - 69M8038 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 U866 1% Tr1000 E3 / Reel Vishay
69M8038
Rlp 2 U866 1% Tr1000 E3 / Reel Vishay 69M8038
RLP 2 U866 1% TR1000 e3 / REEL

RLP 2 U866 1% TR1000 e3 / REEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP02R8660FR15TR-ND 69M8038
Product Name Through Hole Resistors Rlp 2 U866 1% Tr1000 E3 / Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers