Vishay Precision Group Through Hole Resistors RLP02R4700FS14

Description
Vishay RLP02R4700FS14 Resistor
Request a Quote Datasheet
Description
Vishay RLP02R4700FS14 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7888052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7888052
Through Hole Resistors 7888052
Vishay RLP02R4700FS14 Resistor

Vishay RLP02R4700FS14 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP02R4700FS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP02R4700FS14-ND
Through Hole Resistors 716-RLP02R4700FS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 2 U47 1% Ba100 E3 / Bag Vishay - 69M7984 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 2 U47 1% Ba100 E3 / Bag Vishay
69M7984
Rlp 2 U47 1% Ba100 E3 / Bag Vishay 69M7984
RLP 2 U47 1% BA100 e3 / BAG

RLP 2 U47 1% BA100 e3 / BAG

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7888052 716-RLP02R4700FS14-ND 69M7984
Product Name Through Hole Resistors Through Hole Resistors Rlp 2 U47 1% Ba100 E3 / Bag Vishay
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details