Through Hole Resistor
RCMA 02 14K 1% K4 BA100 e3 / BAG
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMA0214001FES14-ND | 67M7542 |
| Product Name | Through Hole Resistors | Rcma 02 14K 1% K4 Ba100 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial |