Vishay Precision Group Through Hole Resistors RCMA02106R0FES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA02106R0FES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA02106R0FES03-ND
Through Hole Resistors 716-RCMA02106R0FES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 106U 1% K4 Ba10 E3 / Bag Vishay - 67M7421 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 106U 1% K4 Ba10 E3 / Bag Vishay
67M7421
Rcma 02 106U 1% K4 Ba10 E3 / Bag Vishay 67M7421
RCMA 02 106U 1% K4 BA10 e3 / BAG

RCMA 02 106U 1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA02106R0FES03-ND 67M7421
Product Name Through Hole Resistors Rcma 02 106U 1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details