Vishay Precision Group Through Hole Resistors RCMA02200R0BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA02200R0BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA02200R0BES03-ND
Through Hole Resistors 716-RCMA02200R0BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 200U 0,1% K4 Ba10 E3 / Bag Vishay - 67M7691 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 200U 0,1% K4 Ba10 E3 / Bag Vishay
67M7691
Rcma 02 200U 0,1% K4 Ba10 E3 / Bag Vishay 67M7691
RCMA 02 200U 0,1% K4 BA10 e3 / BAG

RCMA 02 200U 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA02200R0BES03-ND 67M7691
Product Name Through Hole Resistors Rcma 02 200U 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers