Vishay Precision Group Through Hole Resistors RCMA0211801BES14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0211801BES14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0211801BES14-ND
Through Hole Resistors 716-RCMA0211801BES14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 11K8 0,1% K4 Ba100 E3 / Bag Vishay - 67M7467 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 11K8 0,1% K4 Ba100 E3 / Bag Vishay
67M7467
Rcma 02 11K8 0,1% K4 Ba100 E3 / Bag Vishay 67M7467
RCMA 02 11K8 0,1% K4 BA100 e3 / BAG

RCMA 02 11K8 0,1% K4 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0211801BES14-ND 67M7467
Product Name Through Hole Resistors Rcma 02 11K8 0,1% K4 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details