Vishay Precision Group Through Hole Resistors RCMA0221002FHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0221002FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0221002FHS03-ND
Through Hole Resistors 716-RCMA0221002FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 210K 1% K3 Ba10 E3 / Bag Vishay - 67M7735 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 210K 1% K3 Ba10 E3 / Bag Vishay
67M7735
Rcma 02 210K 1% K3 Ba10 E3 / Bag Vishay 67M7735
RCMA 02 210K 1% K3 BA10 e3 / BAG

RCMA 02 210K 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0221002FHS03-ND 67M7735
Product Name Through Hole Resistors Rcma 02 210K 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details