Vishay Precision Group Through Hole Resistors RCMA02191R0BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA02191R0BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA02191R0BES03-ND
Through Hole Resistors 716-RCMA02191R0BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 191U 0,1% K4 Ba10 E3 / Bag Vishay - 67M7668 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 191U 0,1% K4 Ba10 E3 / Bag Vishay
67M7668
Rcma 02 191U 0,1% K4 Ba10 E3 / Bag Vishay 67M7668
RCMA 02 191U 0,1% K4 BA10 e3 / BAG

RCMA 02 191U 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA02191R0BES03-ND 67M7668
Product Name Through Hole Resistors Rcma 02 191U 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details