Vishay Precision Group Through Hole Resistors RCMA02100R0FDS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA02100R0FDS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA02100R0FDS14-ND
Through Hole Resistors 716-RCMA02100R0FDS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 100U 1% K5 Ba100 E3 / Bag Vishay - 67M7355 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 100U 1% K5 Ba100 E3 / Bag Vishay
67M7355
Rcma 02 100U 1% K5 Ba100 E3 / Bag Vishay 67M7355
RCMA 02 100U 1% K5 BA100 e3 / BAG

RCMA 02 100U 1% K5 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA02100R0FDS14-ND 67M7355
Product Name Through Hole Resistors Rcma 02 100U 1% K5 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers