Vishay Precision Group Resistors - Through Hole Resistors RCMA0220002FDA20

Description
Win Source Part Number: 1055170-RCMA0220002F DA20 Category: Resistors>Through Hole Resistors Series: * Package: Tape & Box (TB) Standard Package: 500 Alternative Parts (Cross-Reference): RN60D2003FB14; RN55D2003FB14; RLR07C2003FSB14; RN65D2003FB14; LR0204F200K; RNF14FTD200K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMA0220002FDA20 TB
Request a Quote Datasheet
Description
Win Source Part Number: 1055170-RCMA0220002F DA20 Category: Resistors>Through Hole Resistors Series: * Package: Tape & Box (TB) Standard Package: 500 Alternative Parts (Cross-Reference): RN60D2003FB14; RN55D2003FB14; RLR07C2003FSB14; RN65D2003FB14; LR0204F200K; RNF14FTD200K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMA0220002FDA20 TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1055170-RCMA0220002FDA20
Resistors - Through Hole Resistors 1055170-RCMA0220002FDA20
Win Source Part Number: 1055170-RCMA0220002F DA20 Category: Resistors>Through Hole Resistors Series: * Package: Tape & Box (TB) Standard Package: 500 Alternative Parts (Cross-Reference): RN60D2003FB14; RN55D2003FB14; RLR07C2003FSB14; RN65D2003FB14; LR0204F200K; RNF14FTD200K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMA0220002FDA20 TB

Win Source Part Number: 1055170-RCMA0220002FDA20
Category: Resistors>Through Hole Resistors
Series: *
Package: Tape & Box (TB)
Standard Package: 500
Alternative Parts (Cross-Reference): RN60D2003FB14; RN55D2003FB14; RLR07C2003FSB14; RN65D2003FB14; LR0204F200K; RNF14FTD200K;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMA0220002FDA20TB

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMA0220002FDA20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMA0220002FDA20 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMA0220002FDA20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMA0220002FDA20 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - 716-RCMA0220002FDA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0220002FDA20TB-ND
Through Hole Resistors 716-RCMA0220002FDA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 02 200K 1% K5 Am500 E3 / Ammo Vishay - 67M7715 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 02 200K 1% K5 Am500 E3 / Ammo Vishay
67M7715
Rcma 02 200K 1% K5 Am500 E3 / Ammo Vishay 67M7715
RCMA 02 200K 1% K5 AM500 e3 / AMMO

RCMA 02 200K 1% K5 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1055170-RCMA0220002FDA20 53-RCMA0220002FDA20 716-RCMA0220002FDA20TB-ND 67M7715
Product Name Resistors - Through Hole Resistors Resistor Through Hole Resistors Rcma 02 200K 1% K5 Am500 E3 / Ammo Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details