Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati... RWR81S2R00FR

Description
Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati... - RWR81S2R00FR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati...
RWR81S2R00FR
Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati... RWR81S2R00FR
Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati...

Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati...

Supplier's Site
Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Vishay - 63C9229 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Vishay
63C9229
Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Vishay 63C9229
WIREWOUND RESISTOR, 2 OHM, 1W, 1%; Resistance:2ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2 OHM, 1W, 1%; Resistance:2ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S2R00FR 63C9229
Product Name Wirewound ResistorsSeries:RWR; Resistance:2ohm; Resistance Tolerance: 1%; Power Rating:1W; Operati... Wirewound Resistor, 2 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details