Vishay Precision Group RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K) RWR80S2001FS

Description
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K)
Request a Quote
Description
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K) - RWR80S2001FS - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K)
RWR80S2001FS
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K) RWR80S2001FS
RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K)

RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K)

Supplier's Site
Wirewound Resistor, 2Kohm, 2W, 1%; Resistance Vishay - 63C3738 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 2W, 1%; Resistance Vishay
63C3738
Wirewound Resistor, 2Kohm, 2W, 1%; Resistance Vishay 63C3738
WIREWOUND RESISTOR, 2KOHM, 2W, 1%; Resistance:2kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 2KOHM, 2W, 1%; Resistance:2kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S2001FS 63C3738
Product Name RESISTOR, FIXED, WW, PWR 2K, 2.0W, 1.0% (MIL-PRF-39007/8K) Wirewound Resistor, 2Kohm, 2W, 1%; Resistance Vishay
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details