Vishay Precision Group RES, W.W., 1.20HM, 2W RWR80S1R21FR

Description
RES, W.W., 1.20HM, 2W
Request a Quote
Description
RES, W.W., 1.20HM, 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, W.W., 1.20HM, 2W - RWR80S1R21FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, W.W., 1.20HM, 2W
RWR80S1R21FR
RES, W.W., 1.20HM, 2W RWR80S1R21FR
RES, W.W., 1.20HM, 2W

RES, W.W., 1.20HM, 2W

Supplier's Site
Resistor,metal Alloy,1.21Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 63C2646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1.21Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
63C2646
Resistor,metal Alloy,1.21Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 63C2646
Resistor,Metal Alloy,1.21Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,1.21Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S1R21FR 63C2646
Product Name RES, W.W., 1.20HM, 2W Resistor,metal Alloy,1.21Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details