Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera... RWR80S2000FR

Description
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera... - RWR80S2000FR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera...
RWR80S2000FR
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera... RWR80S2000FR
Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera...

Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera...

Supplier's Site
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Vishay - 63C3717 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Vishay
63C3717
Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Vishay 63C3717
WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 2W, 1%; Resistance:200ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S2000FR 63C3717
Product Name Wirewound ResistorsSeries:RWR; Resistance:200ohm; Resistance Tolerance: 1%; Power Rating:2W; Opera... Wirewound Resistor, 200 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers