Vishay Intertechnology, Inc. Wirewound Resistors RWR80S19R1FRS73

Description
EGS-3-80 19.1 1% RWR80S19R1FR S73
Request a Quote Datasheet
Description
EGS-3-80 19.1 1% RWR80S19R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S19R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S19R1FRS73
Wirewound Resistors 3110-RWR80S19R1FRS73
EGS-3-80 19.1 1% RWR80S19R1FR S73

EGS-3-80 19.1 1% RWR80S19R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S19R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S19R1FRS73-ND
Through Hole Resistors RWR80S19R1FRS73-ND
19.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 2W 1% WW AXIAL - RWR80S19R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 2W 1% WW AXIAL
RWR80S19R1FRS73
RES 19.1 OHM 2W 1% WW AXIAL RWR80S19R1FRS73
RES 19.1ohm 2W 1% WW AXIAL

RES 19.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S19R1FRS73 RWR80S19R1FRS73-ND RWR80S19R1FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 19.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details