Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1981BSB12

Description
EGS-3-80 1.98K .1% RWR80S1981BS B12
Request a Quote Datasheet
Description
EGS-3-80 1.98K .1% RWR80S1981BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1981BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1981BSB12
Wirewound Resistors 3110-RWR80S1981BSB12
EGS-3-80 1.98K .1% RWR80S1981BS B12

EGS-3-80 1.98K .1% RWR80S1981BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1981BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1981BSB12-ND
Through Hole Resistors RWR80S1981BSB12-ND
1.98 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.98 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.98K OHM 2W 0.1% WW AXIAL - RWR80S1981BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 2W 0.1% WW AXIAL
RWR80S1981BSB12
RES 1.98K OHM 2W 0.1% WW AXIAL RWR80S1981BSB12
RES 1.98Kohm 2W 0.1% WW AXIAL

RES 1.98Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1981BSB12 RWR80S1981BSB12-ND RWR80S1981BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.98K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1980 ohms 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details