Vishay Precision Group RES,AXIAL,2W,50PPM,1OHM,1% RWR80S1R00FR

Description
RES,AXIAL,2W,50PPM,1 OHM,1%
Request a Quote
Description
RES,AXIAL,2W,50PPM,1 OHM,1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,AXIAL,2W,50PPM,1OHM,1% - RWR80S1R00FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,AXIAL,2W,50PPM,1OHM,1%
RWR80S1R00FR
RES,AXIAL,2W,50PPM,1OHM,1% RWR80S1R00FR
RES,AXIAL,2W,50PPM,1 OHM,1%

RES,AXIAL,2W,50PPM,1OHM,1%

Supplier's Site
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 63C2598 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
63C2598
Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 63C2598
WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S1R00FR 63C2598
Product Name RES,AXIAL,2W,50PPM,1OHM,1% Wirewound Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers