Vishay Intertechnology, Inc. Through Hole Resistors RWR80S19R1FSS73

Description
19.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S19R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S19R1FSS73-ND
Through Hole Resistors RWR80S19R1FSS73-ND
19.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 2W 1% WW AXIAL - RWR80S19R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 2W 1% WW AXIAL
RWR80S19R1FSS73
RES 19.1 OHM 2W 1% WW AXIAL RWR80S19R1FSS73
RES 19.1ohm 2W 1% WW AXIAL

RES 19.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S19R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S19R1FSS73
Wirewound Resistors 3110-RWR80S19R1FSS73
EGS-3-80 19.1 1% RWR80S19R1FS S73

EGS-3-80 19.1 1% RWR80S19R1FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S19R1FSS73-ND RWR80S19R1FSS73 3110-RWR80S19R1FSS73
Product Name Through Hole Resistors RES 19.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details