Vishay Intertechnology, Inc. Through Hole Resistors RWR80S19R6FRS73

Description
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S19R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S19R6FRS73-ND
Through Hole Resistors RWR80S19R6FRS73-ND
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S19R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S19R6FRS73
Wirewound Resistors 3110-RWR80S19R6FRS73
EGS-3-80 19.6 1% RWR80S19R6FR S73

EGS-3-80 19.6 1% RWR80S19R6FR S73

Supplier's Site Datasheet
RES 19.6 OHM 2W 1% WW AXIAL - RWR80S19R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 2W 1% WW AXIAL
RWR80S19R6FRS73
RES 19.6 OHM 2W 1% WW AXIAL RWR80S19R6FRS73
RES 19.6ohm 2W 1% WW AXIAL

RES 19.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S19R6FRS73-ND 3110-RWR80S19R6FRS73 RWR80S19R6FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 19.6 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers