Vishay Intertechnology, Inc. Wirewound Resistors RWR80S19R6FSRSL

Description
EGS-3-80 19.6 1% RWR80S19R6FS RSL
Request a Quote Datasheet
Description
EGS-3-80 19.6 1% RWR80S19R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S19R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S19R6FSRSL
Wirewound Resistors 3110-RWR80S19R6FSRSL
EGS-3-80 19.6 1% RWR80S19R6FS RSL

EGS-3-80 19.6 1% RWR80S19R6FS RSL

Supplier's Site Datasheet
RES 19.6 OHM 2W 1% WW AXIAL - RWR80S19R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 2W 1% WW AXIAL
RWR80S19R6FSRSL
RES 19.6 OHM 2W 1% WW AXIAL RWR80S19R6FSRSL
RES 19.6ohm 2W 1% WW AXIAL

RES 19.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S19R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S19R6FSRSL-ND
Through Hole Resistors RWR80S19R6FSRSL-ND
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S19R6FSRSL RWR80S19R6FSRSL RWR80S19R6FSRSL-ND
Product Name Wirewound Resistors RES 19.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers