Vishay Intertechnology, Inc. RES 19 OHM 2W 1% WW AXIAL RWR80S19R0FSB12

Description
RES 19ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19 OHM 2W 1% WW AXIAL - RWR80S19R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19 OHM 2W 1% WW AXIAL
RWR80S19R0FSB12
RES 19 OHM 2W 1% WW AXIAL RWR80S19R0FSB12
RES 19ohm 2W 1% WW AXIAL

RES 19ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S19R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S19R0FSB12-ND
Through Hole Resistors RWR80S19R0FSB12-ND
19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S19R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S19R0FSB12
Wirewound Resistors 3110-RWR80S19R0FSB12
EGS-3-80 19 1% RWR80S19R0FS B12

EGS-3-80 19 1% RWR80S19R0FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S19R0FSB12 RWR80S19R0FSB12-ND 3110-RWR80S19R0FSB12
Product Name RES 19 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19 ohms 19 ohms 19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details