QUALCOMM, Incorporated Band Pass Filter B39272B4329P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39272B4329P810 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39272B4329P810
Band Pass Filter B39272B4329P810
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39272B4329P810
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2655 MHz
Bandwidth 70000 kHz
Ripple 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-1050-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 3000 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 410 - 785 MHz, 50Ω - BPF-F598+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 598 dB
View Details
3 suppliers