QUALCOMM, Incorporated Band Pass Filter B39431B3925U410

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39431B3925U410 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39431B3925U410
Band Pass Filter B39431B3925U410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39431B3925U410
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 434 MHz
Ripple 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
RF Filters - 1761-B165LA1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16500 MHz
View Details
2 suppliers
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 16.1 GHz Lowpass Filter - MFLP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 13500 MHz
View Details