B39552B8381L210 is a UNII 1-3 BAW filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS
RF FILTER 5.498GHZ 5SMD
RF FILTER 5.498GHZ 5SMD
RF FILTER 5.498GHZ 5SMD
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | B39552B8381L210 | 1752-B39552B8381L210DKR-ND |
| Product Name | Band Pass Filter | RF Filters |
| Filter Type | Bandpass | |
| Fc | 5498 MHz | 5498 MHz |
| Bandwidth | 665000 kHz | 655000 kHz |
| Insertion Loss | 2.3 dB | 3.5 dB |