RF FILTER 5.69GHZ 5SMD
RF FILTER 5.69GHZ 5SMD
RF FILTER 5.69GHZ 5SMD
B39572B8378L210 is a UNII 2c-4 BAW filter with coexistence with Wi-Fi 6E (6 GHz UNII 5-8) and 5G N77/78/79 and CBRS
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 1752-B39572B8378L210CT-ND | B39572B8378L210 |
| Product Name | RF Filters | Band Pass Filter |
| Filter Technology | Passive Filter | |
| Fc | 5690 MHz | 5692 MHz |
| Bandwidth | 405000 kHz | 405000 kHz |
| Ripple | 0.7000 dB |