QUALCOMM, Incorporated Band Pass Filter B39202B4382P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39202B4382P810 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39202B4382P810
Band Pass Filter B39202B4382P810
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39202B4382P810
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2018 MHz
Ripple 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
RF Filters - 1761-B100MC5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details
MFB-3475U, Passive MMIC 29 - 40 GHz Bandpass Filter - MFB-3475U - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 29000 to 40000 MHz
View Details