QUALCOMM, Incorporated Band Pass Filter B39162B3519U410

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39162B3519U410 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39162B3519U410
Band Pass Filter B39162B3519U410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39162B3519U410
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1585 MHz
Bandwidth 41000 kHz
Ripple 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1903SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
RF Band Pass Filter - UIYBPF9090A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.71E6 to 1.98E6 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Passive GaAs MMIC 30.69 - 36.05 GHz Bandpass Filter - MFBP-00072CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30690 to 36050 MHz
View Details