QUALCOMM, Incorporated Band Pass Filter B39871B4316P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39871B4316P810 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39871B4316P810
Band Pass Filter B39871B4316P810
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39871B4316P810
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 869 MHz
Bandwidth 2000 kHz
Ripple 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

16 to 20GHz – Band Pass Filter - UIYBPF4214A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 MHz
Bandwidth 1.60E7 to 2.00E7 kHz
View Details
Passive GaAs MMIC 25 GHz Lowpass Filter - MFLP-00036CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 25000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details