QUALCOMM, Incorporated RF Filters B39552B7540L210

Description
RF FILTER 25.5GHZ 5SMD
Request a Quote Datasheet
Description
RF FILTER 25.5GHZ 5SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1752-B39552B7540L210TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 25.5GHZ 5SMD

RF FILTER 25.5GHZ 5SMD

Buy Now Datasheet
RF Filters - 1752-B39552B7540L210DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 25.5GHZ 5SMD

RF FILTER 25.5GHZ 5SMD

Buy Now Datasheet
RF Filters - 1752-B39552B7540L210CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER 25.5GHZ 5SMD

RF FILTER 25.5GHZ 5SMD

Buy Now Datasheet
Downers Grove, IL, United States
Band Pass Filter
B39552B7540L210
Band Pass Filter B39552B7540L210
B39552B7540L210 is a low insertion loss UNII 1-3 BAW filter with coexistence with 5G N77/78/79 and CBRS

B39552B7540L210 is a low insertion loss UNII 1-3 BAW filter with coexistence with 5G N77/78/79 and CBRS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1752-B39552B7540L210TR-ND B39552B7540L210
Product Name RF Filters Band Pass Filter
Filter Technology Passive Filter
Fc 25500 MHz 5502 MHz
Bandwidth 665000 kHz 665000 kHz
Ripple 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B102MC1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10250 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
MFLP-00002PSM, Passive GaAs MMIC 9.4 GHz Lowpass Filter - MFLP-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 9400 MHz
View Details