QUALCOMM, Incorporated Band Pass Filter B39162B3414U510

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39162B3414U510 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39162B3414U510
Band Pass Filter B39162B3414U510
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39162B3414U510
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1586 MHz
Bandwidth 40470 kHz
Ripple 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details
RF Band Pass Filter - UIYBPF194100A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
FB-1800, 18 GHz Bandpass Filter - FB-1800 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 18000 to ? MHz
Package Type Connectorized
View Details