QUALCOMM, Incorporated Band Pass Filter B39162B4353P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39162B4353P810 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39162B4353P810
Band Pass Filter B39162B4353P810
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39162B4353P810
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1582 MHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

18 to 23GHz – Band Pass Filter - UIYBPF3714A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 1.80E7 to 2.30E7 kHz
View Details
Passive GaAs MMIC 35.2 - 40.3 GHz Bandpass Filter - MFBP-00159CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
S-Band Switched Filter Bank Module - QPB1033 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details