QUALCOMM, Incorporated Band Pass Filter B39351B3408U410

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39351B3408U410 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39351B3408U410
Band Pass Filter B39351B3408U410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39351B3408U410
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 345 MHz
Ripple 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4900 - 5920 MHz, 50Ω - BPGE-542R+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5400 dB
View Details
2 suppliers
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details