QUALCOMM, Incorporated Band Pass Filter B39212B9876P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - B39212B9876P810 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
B39212B9876P810
Band Pass Filter B39212B9876P810
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number B39212B9876P810
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2140 MHz
Bandwidth 60000 kHz
Ripple 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2340 - 2530 MHz, 50Ω - BFCN-2435+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2435 dB
View Details
3 suppliers
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details