Richardson RFPD Tunable Band Pass Filter ADMV8420ACPZ

Description
The ADMV8420 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 20%, and the 20 dB filter bandwidth is approximately 40%. Additionally, the center frequency (fCENTER) varies between 11 GHz to 20 GHz by applying a center frequency control voltage between 0 V to 15 V. This tunable filter is a smaller alternative to switched filter banks and cavity tuned filters. The ADMV8420 has minimal microphonics due to the monolithic design and provides a dynamically adjustable solution in advanced communications applications.
Request a Quote Datasheet
Description
The ADMV8420 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 20%, and the 20 dB filter bandwidth is approximately 40%. Additionally, the center frequency (fCENTER) varies between 11 GHz to 20 GHz by applying a center frequency control voltage between 0 V to 15 V. This tunable filter is a smaller alternative to switched filter banks and cavity tuned filters. The ADMV8420 has minimal microphonics due to the monolithic design and provides a dynamically adjustable solution in advanced communications applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable Band Pass Filter - ADMV8420ACPZ - Richardson RFPD
Downers Grove, IL, United States
Tunable Band Pass Filter
ADMV8420ACPZ
Tunable Band Pass Filter ADMV8420ACPZ
The ADMV8420 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 20%, and the 20 dB filter bandwidth is approximately 40%. Additionally, the center frequency (fCENTER) varies between 11 GHz to 20 GHz by applying a center frequency control voltage between 0 V to 15 V. This tunable filter is a smaller alternative to switched filter banks and cavity tuned filters. The ADMV8420 has minimal microphonics due to the monolithic design and provides a dynamically adjustable solution in advanced communications applications.

The ADMV8420 is a monolithic microwave integrated circuit (MMIC), tunable band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 20%, and the 20 dB filter bandwidth is approximately 40%. Additionally, the center frequency (fCENTER) varies between 11 GHz to 20 GHz by applying a center frequency control voltage between 0 V to 15 V. This tunable filter is a smaller alternative to switched filter banks and cavity tuned filters. The ADMV8420 has minimal microphonics due to the monolithic design and provides a dynamically adjustable solution in advanced communications applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number ADMV8420ACPZ
Product Name Tunable Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8416ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 7.00E6 to 1.60E7 kHz
Insertion Loss 8 dB
View Details
Tunable Band Pass Filter - ADMV8818SCCZ-EP - Richardson RFPD
Specs
Filter Type Bandpass
View Details
Tunable Band Pass Filter - ADMV8913SCCZ-EP-R2 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 6.60E6 to 1.19E7 kHz
Insertion Loss 5.3 dB
View Details
Tunable Band Pass Filter - ADMV8526XPCZ - Richardson RFPD
Specs
Filter Type Bandpass
View Details