DigiKey Datasheets for Charge Pump Regulators
Charge pump regulators are circuits that generate higher voltages from low voltage inputs by using capacitors as storage elements. They are used in notebook computers and mobile phones.
Charge Pump Regulators: Learn more
| Product Name | Notes |
|---|---|
| "Charge Pump Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 1.8V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 200mA 20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 3V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 25mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 300mA 20-PowerTSSOP (0.173"", 4.40mm Width)" | |
| "Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-DIP (0.300"", 7.62mm)" | |
| AUTOMOTIVE, UNREGULATED 200MA CH | |
| Charge Pump Switching Regulator IC Positive 1 Output 6-WFDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive 1 Output SOT-23-6 | |
| Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 140mA 6-WDFN Exposed Pad | |
| Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 60mA SC-74A, SOT-753 | |
| IC REG CHARGE PUMP 6USPB | |
| IC REG CHARGE PUMP SOT26 | |
| PMIC - Voltage Regulators - Linear + Switching 2 Output Charge Pump (1), Linear (LDO) (1) PG-TO252-5-1 | |
| PMIC - Voltage Regulators - Linear + Switching 4 Output Charge Pump (3), Linear (LDO) (1) 1MHz 25-DSBGA |
| << Prev |