Texas Instruments TPS60141 Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator TPS60141PWP

Description
Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator 20-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60141 Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator - TPS60141PWP - Texas Instruments
Dallas, TX, United States
TPS60141 Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator
TPS60141PWP
TPS60141 Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator TPS60141PWP
Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator 20-HTSSOP -40 to 85

Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator 20-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-2276-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-2276-5-ND
Voltage Regulators - DC DC Switching Regulators 296-2276-5-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
5V 100mA 3.6V HTSSOP Voltage Regulator IC
739-TPS60141PWP
5V 100mA 3.6V HTSSOP Voltage Regulator IC 739-TPS60141PWP
5V Charge Pump Voltage Tripler, 100mA, 1.8-3.6V In, HTSSOP Product overview: TPS60141PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60141PWP can be used for catalog matching and distributor lookup.

5V Charge Pump Voltage Tripler, 100mA, 1.8-3.6V In, HTSSOP Product overview: TPS60141PWP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100mA, 3.6V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 3.6V, HTSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS60141PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60141PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60141PWP
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60141PWP
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60141PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60141PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60141PWP
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60141PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60141PWP
Voltage Regulators - DC DC Switching Regulators TPS60141PWP
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 100mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60141PWP 296-2276-5-ND 739-TPS60141PWP TPS60141PWP TPS60141PWP TPS60141PWP
Product Name TPS60141 Regulated 5-V Charge Pump Voltage Tripler With Power Good Indicator Voltage Regulators - DC DC Switching Regulators 5V 100mA 3.6V HTSSOP Voltage Regulator IC PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" Other; HTSSOP SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Power Good
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
10 suppliers
TPS51312 3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter - FX012 - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSON
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good
View Details
TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers