PMIC - Voltage Regulators - Linear + Switching 2 Output Charge Pump (1), Linear (LDO) (1) PG-TO252-5-1
IC REG DL CHRPMP/LINEAR DPAK-5 Product overview: TLE4307D V38 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4307D V38 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 2 Output Charge Pump (1), Linear (LDO) (1) PG-TO252-5-1
IC REG DL CHRPMP/LINEAR DPAK-5
IC REG DL CHRPMP/LINEAR DPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4307DV38-ND | 776-TLE4307D V38 | TLE4307D V38 | TLE4307D V38 | TLE4307D V38 |
| Product Name | Voltage Regulators - Linear + Switching | DPAK Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD |
| Output Voltage | 3.8 volts | ||||
| IOUT | 0.2500 amps |