Texas Instruments TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter TPS60132PWPG4

Description
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet
Description
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60132PWPG4 - Texas Instruments
Dallas, TX, United States
TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter
TPS60132PWPG4
TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter TPS60132PWPG4
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60132PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60132PWPG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60132PWPG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60132PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60132PWPG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60132PWPG4
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60132PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60132PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60132PWPG4
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60132PWPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60132PWPG4
Voltage Regulators - DC DC Switching Regulators TPS60132PWPG4
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60132PWPG4 TPS60132PWPG4-ND TPS60132PWPG4 TPS60132PWPG4 TPS60132PWPG4
Product Name TPS60132 Regulated 5V high Efficiency Charge Pump DC/DC Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22677-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20133QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
TPS51312 3.1V to 5.5V Input, DCAP2 Mode, 3A, 900KHz Integrated Step-Down Converter - FX012 - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSON
Special Features Enable,Light Load Efficiency,Output Discharge,Power Good
View Details
LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers