Texas Instruments TPS60133 Regulated 5V high Efficiency Charge Pump DC/DC Converter TPS60133PWPR

Description
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet
Description
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60133 Regulated 5V high Efficiency Charge Pump DC/DC Converter - TPS60133PWPR - Texas Instruments
Dallas, TX, United States
TPS60133 Regulated 5V high Efficiency Charge Pump DC/DC Converter
TPS60133PWPR
TPS60133 Regulated 5V high Efficiency Charge Pump DC/DC Converter TPS60133PWPR
Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Regulated 5V high Efficiency Charge Pump DC/DC Converter 20-HTSSOP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60133PWPR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60133PWPR-ND
Voltage Regulators - DC DC Switching Regulators TPS60133PWPR-ND
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60133PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60133PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60133PWPR
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60133PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60133PWPR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60133PWPR
IC REG CHARGE PUMP 5V 20HTSSOP

IC REG CHARGE PUMP 5V 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60133PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60133PWPR
Voltage Regulators - DC DC Switching Regulators TPS60133PWPR
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173", 4.40mm Width)

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 150mA 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60133PWPR TPS60133PWPR-ND TPS60133PWPR TPS60133PWPR TPS60133PWPR
Product Name TPS60133 Regulated 5V high Efficiency Charge Pump DC/DC Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Power Good
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

5.5A 600kHz Voltage Regulator IC - 739-LM22670TJ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
IOUT 3 amps
View Details
2 suppliers
TPS60402 60mA Charge Pump Voltage Inverter with Fixed 50kHz Operation - TPS60402DBVTG4 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; SOT-23
Output Voltage -1.6 to -5.25 volts
View Details
6 suppliers
TPS60205 Regulated 3.3-V Low Ripple Charge Pump with Power Good Indicator - TPS60205DGS - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; VSSOP
Special Features Frequency Synchronization,Enable,Power Good
View Details
6 suppliers
LM21212-2 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Adjustable Frequency - LM21212MHE-2/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers