Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS60503DGSRG4

Description
"Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS60503DGSRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60503DGSRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS60503DGSRG4-ND
"Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60503DGSRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60503DGSRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60503DGSRG4
IC REG CHARGE PUMP 1.5V 10VSSOP

IC REG CHARGE PUMP 1.5V 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60503DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60503DGSRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60503DGSRG4
IC REG CHG PUMP 1.5V 10VSSOP

IC REG CHG PUMP 1.5V 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS60503DGSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60503DGSRG4
Voltage Regulators - DC DC Switching Regulators TPS60503DGSRG4
Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 1.5V 1 Output 250mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60503DGSRG4-ND TPS60503DGSRG4 TPS60503DGSRG4 TPS60503DGSRG4
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3BR0665J - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tube
Output Voltage 650 volts
fsw 65 kHz
View Details
2 suppliers
Switching Regulators - 1904549 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details